Panasonic Inductor, 330Uh, 10%, 1A, Rad; Product Range Panasonic ELC11D331F

Description
INDUCTOR, 330UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 10%, 1A, Rad; Product Range Panasonic - 31M4915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 1A, Rad; Product Range Panasonic
31M4915
Inductor, 330Uh, 10%, 1A, Rad; Product Range Panasonic 31M4915
INDUCTOR, 330UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 31M4915
Product Name Inductor, 330Uh, 10%, 1A, Rad; Product Range Panasonic
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers