Panasonic Inductor, 22Uh, 10%, 2.8A, Rad; Product Range Panasonic ELC11D220F

Description
INDUCTOR, 22UH, 10%, 2.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 22UH, 10%, 2.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 22 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 2.8 A and a saturation current of 2.8 A as well. The DC resistance is specified to be a maximum of 0.04 ohms. This component is part of the ELC series and is RoHS compliant, making it suitable for various applications including power circuits in appliances and office automation equipment. The inductor features a radial construction, which may be advantageous for specific PCB layouts.

Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 22 µH with a tolerance of ±10%. It is designed to handle a maximum RMS current of 2.8 A and a saturation current of 2.8 A as well. The DC resistance is specified to be a maximum of 0.04 ohms. This component is part of the ELC series and is RoHS compliant, making it suitable for various applications including power circuits in appliances and office automation equipment. The inductor features a radial construction, which may be advantageous for specific PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 10%, 2.8A, Rad; Product Range Panasonic - 62W8342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 2.8A, Rad; Product Range Panasonic
62W8342
Inductor, 22Uh, 10%, 2.8A, Rad; Product Range Panasonic 62W8342
INDUCTOR, 22UH, 10%, 2.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 2.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8342
Product Name Inductor, 22Uh, 10%, 2.8A, Rad; Product Range Panasonic
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details