Panasonic Inductor, 100Uh, 10%, 1.8A, Rad; Product Range Panasonic ELC11D101F

Description
INDUCTOR, 100UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 10%, 1.8A, Rad; Product Range Panasonic - 62W8331 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 1.8A, Rad; Product Range Panasonic
62W8331
Inductor, 100Uh, 10%, 1.8A, Rad; Product Range Panasonic 62W8331
INDUCTOR, 100UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8331
Product Name Inductor, 100Uh, 10%, 1.8A, Rad; Product Range Panasonic
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details