Panasonic Inductor, 390Uh, 10%, 0.5A, Rad; Product Range Panasonic ELC10E391L

Description
INDUCTOR, 390UH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:390µH; Inductor Construction:Shielde d; RMS Current (Irms):500mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 390UH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:390µH; Inductor Construction:Shielde d; RMS Current (Irms):500mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Uh, 10%, 0.5A, Rad; Product Range Panasonic - 04AC0221 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 10%, 0.5A, Rad; Product Range Panasonic
04AC0221
Inductor, 390Uh, 10%, 0.5A, Rad; Product Range Panasonic 04AC0221
INDUCTOR, 390UH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:390µH; Inductor Construction:Shielde d; RMS Current (Irms):500mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 390UH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:390µH; Inductor Construction:Shielded; RMS Current (Irms):500mA; Saturation Current (Isat):-; DC Resistance Max:0.72ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04AC0221
Product Name Inductor, 390Uh, 10%, 0.5A, Rad; Product Range Panasonic
Inductance Range 390 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7200 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details