Panasonic Inductor, 15Uh, 20%, 2.2A, Rad; Product Range Panasonic ELC10E150L

Description
INDUCTOR, 15UH, 20%, 2.2A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Shielde d; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 20%, 2.2A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Shielde d; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 20%, 2.2A, Rad; Product Range Panasonic - 92Y2851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 2.2A, Rad; Product Range Panasonic
92Y2851
Inductor, 15Uh, 20%, 2.2A, Rad; Product Range Panasonic 92Y2851
INDUCTOR, 15UH, 20%, 2.2A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Shielde d; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 2.2A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Shielded; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 92Y2851
Product Name Inductor, 15Uh, 20%, 2.2A, Rad; Product Range Panasonic
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0460 ohms
Rated DC Current 2200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details