Panasonic Inductor, 10Uh, 20%, 2.4A, Rad; Product Range Panasonic ELC10E100L

Description
INDUCTOR, 10UH, 20%, 2.4A, RAD; Product Range:ELC-10E Series; Inductance:10µH; Inductor Construction:Shielde d; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 20%, 2.4A, RAD; Product Range:ELC-10E Series; Inductance:10µH; Inductor Construction:Shielde d; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 2.4A, Rad; Product Range Panasonic - 92Y2850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 2.4A, Rad; Product Range Panasonic
92Y2850
Inductor, 10Uh, 20%, 2.4A, Rad; Product Range Panasonic 92Y2850
INDUCTOR, 10UH, 20%, 2.4A, RAD; Product Range:ELC-10E Series; Inductance:10µH; Inductor Construction:Shielde d; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 2.4A, RAD; Product Range:ELC-10E Series; Inductance:10µH; Inductor Construction:Shielded; RMS Current (Irms):2.4A; Saturation Current (Isat):-; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 92Y2850
Product Name Inductor, 10Uh, 20%, 2.4A, Rad; Product Range Panasonic
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0380 ohms
Rated DC Current 2400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers