Panasonic Inductor, 47Uh, 10%, 2.5A, Rad; Product Range Panasonic ELC10D470E

Description
INDUCTOR, 47UH, 10%, 2.5A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 10%, 2.5A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 10%, 2.5A, Rad; Product Range Panasonic - 62W8322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10%, 2.5A, Rad; Product Range Panasonic
62W8322
Inductor, 47Uh, 10%, 2.5A, Rad; Product Range Panasonic 62W8322
INDUCTOR, 47UH, 10%, 2.5A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 10%, 2.5A, RAD; Product Range:ELC Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):2.5A; Saturation Current (Isat):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8322
Product Name Inductor, 47Uh, 10%, 2.5A, Rad; Product Range Panasonic
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details