Panasonic Inductor, 3.3Uh, 20%, 5.2A, Rad; Product Range Panasonic ELC10D3R3E

Description
INDUCTOR, 3.3UH, 20%, 5.2A, RAD; Product Range:ELC Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.2A; Saturation Current (Isat):5.2A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, 20%, 5.2A, RAD; Product Range:ELC Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.2A; Saturation Current (Isat):5.2A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 20%, 5.2A, Rad; Product Range Panasonic - 62W8315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 5.2A, Rad; Product Range Panasonic
62W8315
Inductor, 3.3Uh, 20%, 5.2A, Rad; Product Range Panasonic 62W8315
INDUCTOR, 3.3UH, 20%, 5.2A, RAD; Product Range:ELC Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.2A; Saturation Current (Isat):5.2A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 5.2A, RAD; Product Range:ELC Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):5.2A; Saturation Current (Isat):5.2A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8315
Product Name Inductor, 3.3Uh, 20%, 5.2A, Rad; Product Range Panasonic
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0013 microH
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers