Panasonic Inductor, 330Uh, 10%, 0.9A, Rad; Product Range Panasonic ELC10D331E

Description
INDUCTOR, 330UH, 10%, 0.9A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 10%, 0.9A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 10%, 0.9A, Rad; Product Range Panasonic - 62W8317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 0.9A, Rad; Product Range Panasonic
62W8317
Inductor, 330Uh, 10%, 0.9A, Rad; Product Range Panasonic 62W8317
INDUCTOR, 330UH, 10%, 0.9A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 0.9A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8317
Product Name Inductor, 330Uh, 10%, 0.9A, Rad; Product Range Panasonic
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details