Panasonic Inductor, 180Uh, 10%, 1.3A, Rad; Product Range Panasonic ELC10D181E

Description
INDUCTOR, 180UH, 10%, 1.3A, RAD; Product Range:ELC Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 180UH, 10%, 1.3A, RAD; Product Range:ELC Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 180Uh, 10%, 1.3A, Rad; Product Range Panasonic - 62W8307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 10%, 1.3A, Rad; Product Range Panasonic
62W8307
Inductor, 180Uh, 10%, 1.3A, Rad; Product Range Panasonic 62W8307
INDUCTOR, 180UH, 10%, 1.3A, RAD; Product Range:ELC Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 180UH, 10%, 1.3A, RAD; Product Range:ELC Series; Inductance:180µH; Inductor Construction:Unshielded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8307
Product Name Inductor, 180Uh, 10%, 1.3A, Rad; Product Range Panasonic
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details