Panasonic Inductor, 1.5Mh, 10%, 0.42A, Rad; Product Range Panasonic ELC10D152E

Description
INDUCTOR, 1.5MH, 10%, 0.42A, RAD; Product Range:ELC Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 1.5MH, 10%, 0.42A, RAD; Product Range:ELC Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 1.5 mH with a tolerance of ±10%. It is rated for a maximum RMS current of 420 mA and a saturation current of 420 mA. The DC resistance is specified at a maximum of 1.5 ohms. This component is part of the ELC series from Panasonic and is suitable for various applications including consumer electronics and industrial devices. The inductor is RoHS compliant, indicating it meets environmental regulations. Its compact design and performance characteristics make it a viable option for engineers looking for reliable inductive components in their projects.

Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 1.5 mH with a tolerance of ±10%. It is rated for a maximum RMS current of 420 mA and a saturation current of 420 mA. The DC resistance is specified at a maximum of 1.5 ohms. This component is part of the ELC series from Panasonic and is suitable for various applications including consumer electronics and industrial devices. The inductor is RoHS compliant, indicating it meets environmental regulations. Its compact design and performance characteristics make it a viable option for engineers looking for reliable inductive components in their projects.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Mh, 10%, 0.42A, Rad; Product Range Panasonic - 62W8305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 10%, 0.42A, Rad; Product Range Panasonic
62W8305
Inductor, 1.5Mh, 10%, 0.42A, Rad; Product Range Panasonic 62W8305
INDUCTOR, 1.5MH, 10%, 0.42A, RAD; Product Range:ELC Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.5MH, 10%, 0.42A, RAD; Product Range:ELC Series; Inductance:1.5mH; Inductor Construction:Unshielded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8305
Product Name Inductor, 1.5Mh, 10%, 0.42A, Rad; Product Range Panasonic
Inductance Range 1500 microH
Inductance Tolerance 10 (+/- %)
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details