Panasonic Inductor, 1Mh, 10%, 0.5A, Rad; Product Range Panasonic ELC10D102E

Description
INDUCTOR, 1MH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 10%, 0.5A, Rad; Product Range Panasonic - 62W8299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.5A, Rad; Product Range Panasonic
62W8299
Inductor, 1Mh, 10%, 0.5A, Rad; Product Range Panasonic 62W8299
INDUCTOR, 1MH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, 0.5A, RAD; Product Range:ELC Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8299
Product Name Inductor, 1Mh, 10%, 0.5A, Rad; Product Range Panasonic
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details