Panasonic Fixed Inductors - ELC10D101E ELC10D101E

Description
Manufacturer: Panasonic Win Source Part Number: 1171520-ELC10D101E Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1171520-ELC10D101E Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELC10D101E
1171520-ELC10D101E
Fixed Inductors - ELC10D101E 1171520-ELC10D101E
Manufacturer: Panasonic Win Source Part Number: 1171520-ELC10D101E Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171520-ELC10D101E
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
100uH Inductor and Choke - 71-ELC10D101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-ELC10D101E
100uH Inductor and Choke 71-ELC10D101E
General Purpose Inductor, 100uH, 10%, 1 Element, Ferrite-Core, Product overview: ELC10D101E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC10D101E can be used for catalog matching and distributor lookup.

General Purpose Inductor, 100uH, 10%, 1 Element, Ferrite-Core, Product overview: ELC10D101E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC10D101E can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 100Uh, 10%, 1.7A, Rad; Product Range Panasonic - 62W8298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 1.7A, Rad; Product Range Panasonic
62W8298
Inductor, 100Uh, 10%, 1.7A, Rad; Product Range Panasonic 62W8298
INDUCTOR, 100UH, 10%, 1.7A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 1.7A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):1.7A; Saturation Current (Isat):1.7A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1171520-ELC10D101E 71-ELC10D101E 62W8298
Product Name Fixed Inductors - ELC10D101E 100uH Inductor and Choke Inductor, 100Uh, 10%, 1.7A, Rad; Product Range Panasonic
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details