Panasonic Inductor, 10Uh, 20%, 3.9A, Rad; Product Range Panasonic ELC10D100E

Description
INDUCTOR, 10UH, 20%, 3.9A, RAD; Product Range:ELC Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.9A; Saturation Current (Isat):3.9A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 10UH, 20%, 3.9A, RAD; Product Range:ELC Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.9A; Saturation Current (Isat):3.9A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 3.9A, Rad; Product Range Panasonic - 62W8297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 3.9A, Rad; Product Range Panasonic
62W8297
Inductor, 10Uh, 20%, 3.9A, Rad; Product Range Panasonic 62W8297
INDUCTOR, 10UH, 20%, 3.9A, RAD; Product Range:ELC Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.9A; Saturation Current (Isat):3.9A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 3.9A, RAD; Product Range:ELC Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):3.9A; Saturation Current (Isat):3.9A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8297
Product Name Inductor, 10Uh, 20%, 3.9A, Rad; Product Range Panasonic
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details