Panasonic Inductor, 68Uh, 10%, 1A, Rad; Product Range Panasonic ELC09D680F

Description
INDUCTOR, 68UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 68UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, 10%, 1A, Rad; Product Range Panasonic - 62W8294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, 1A, Rad; Product Range Panasonic
62W8294
Inductor, 68Uh, 10%, 1A, Rad; Product Range Panasonic 62W8294
INDUCTOR, 68UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 10%, 1A, RAD; Product Range:ELC Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8294
Product Name Inductor, 68Uh, 10%, 1A, Rad; Product Range Panasonic
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details