Panasonic Inductor, 390Uh, 10%, 0.46A, Rad; Product Range Panasonic ELC09D391F

Description
INDUCTOR, 390UH, 10%, 0.46A, RAD; Product Range:ELC-09D Series; Inductance:390µH; Inductor Construction:Unshiel ded; RMS Current (Irms):460mA; Saturation Current (Isat):-; DC Resistance Max:0.86ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 390UH, 10%, 0.46A, RAD; Product Range:ELC-09D Series; Inductance:390µH; Inductor Construction:Unshiel ded; RMS Current (Irms):460mA; Saturation Current (Isat):-; DC Resistance Max:0.86ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 390Uh, 10%, 0.46A, Rad; Product Range Panasonic - 62W8288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 10%, 0.46A, Rad; Product Range Panasonic
62W8288
Inductor, 390Uh, 10%, 0.46A, Rad; Product Range Panasonic 62W8288
INDUCTOR, 390UH, 10%, 0.46A, RAD; Product Range:ELC-09D Series; Inductance:390µH; Inductor Construction:Unshiel ded; RMS Current (Irms):460mA; Saturation Current (Isat):-; DC Resistance Max:0.86ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 390UH, 10%, 0.46A, RAD; Product Range:ELC-09D Series; Inductance:390µH; Inductor Construction:Unshielded; RMS Current (Irms):460mA; Saturation Current (Isat):-; DC Resistance Max:0.86ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8288
Product Name Inductor, 390Uh, 10%, 0.46A, Rad; Product Range Panasonic
Inductance Range 390 microH
Inductance Tolerance 10 (+/- %)
DCR 0.8600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details