Panasonic Inductor, 3.3Mh, 10%, 0.14A, Rad; Product Range Panasonic ELC09D332F

Description
INDUCTOR, 3.3MH, 10%, 0.14A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3MH, 10%, 0.14A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Mh, 10%, 0.14A, Rad; Product Range Panasonic - 62W8287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 10%, 0.14A, Rad; Product Range Panasonic
62W8287
Inductor, 3.3Mh, 10%, 0.14A, Rad; Product Range Panasonic 62W8287
INDUCTOR, 3.3MH, 10%, 0.14A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 10%, 0.14A, RAD; Product Range:ELC Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):140mA; Saturation Current (Isat):140mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8287
Product Name Inductor, 3.3Mh, 10%, 0.14A, Rad; Product Range Panasonic
Inductance Range 3300 microH
Inductance Tolerance 10 (+/- %)
DCR 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details