Panasonic Inductor, 33Uh, 10%, 1.4A, Rad; Product Range Panasonic ELC09D330F

Description
INDUCTOR, 33UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 10%, 1.4A, Rad; Product Range Panasonic - 62W8285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 10%, 1.4A, Rad; Product Range Panasonic
62W8285
Inductor, 33Uh, 10%, 1.4A, Rad; Product Range Panasonic 62W8285
INDUCTOR, 33UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8285
Product Name Inductor, 33Uh, 10%, 1.4A, Rad; Product Range Panasonic
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details