Panasonic Inductor, 2.2Uh, 20%, 3.5A, Rad; Product Range Panasonic ELC09D2R2F

Description
INDUCTOR, 2.2UH, 20%, 3.5A, RAD; Product Range:ELC Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 20%, 3.5A, RAD; Product Range:ELC Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 20%, 3.5A, Rad; Product Range Panasonic - 62W8278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 3.5A, Rad; Product Range Panasonic
62W8278
Inductor, 2.2Uh, 20%, 3.5A, Rad; Product Range Panasonic 62W8278
INDUCTOR, 2.2UH, 20%, 3.5A, RAD; Product Range:ELC Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 3.5A, RAD; Product Range:ELC Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8278
Product Name Inductor, 2.2Uh, 20%, 3.5A, Rad; Product Range Panasonic
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details