Panasonic Inductor, 22Uh, 10%, 1.8A, Rad; Product Range Panasonic ELC09D220F

Description
INDUCTOR, 22UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 22UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 10%, 1.8A, Rad; Product Range Panasonic - 62W8279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 1.8A, Rad; Product Range Panasonic
62W8279
Inductor, 22Uh, 10%, 1.8A, Rad; Product Range Panasonic 62W8279
INDUCTOR, 22UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 1.8A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8279
Product Name Inductor, 22Uh, 10%, 1.8A, Rad; Product Range Panasonic
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details