Panasonic Inductor, 100Uh, 10%, 0.82A, Rad; Product Range Panasonic ELC09D101F

Description
INDUCTOR, 100UH, 10%, 0.82A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 10%, 0.82A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 10%, 0.82A, Rad; Product Range Panasonic - 62W8273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 0.82A, Rad; Product Range Panasonic
62W8273
Inductor, 100Uh, 10%, 0.82A, Rad; Product Range Panasonic 62W8273
INDUCTOR, 100UH, 10%, 0.82A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 0.82A, RAD; Product Range:ELC Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):820mA; Saturation Current (Isat):820mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8273
Product Name Inductor, 100Uh, 10%, 0.82A, Rad; Product Range Panasonic
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers