Panasonic Inductor, 2.7Uh, 20%, 6.3A, Rad; Product Range Panasonic ELC08D2R7E

Description
INDUCTOR, 2.7UH, 20%, 6.3A, RAD; Product Range:ELC Series; Inductance:2.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.7UH, 20%, 6.3A, RAD; Product Range:ELC Series; Inductance:2.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.7Uh, 20%, 6.3A, Rad; Product Range Panasonic - 85Y5224 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 20%, 6.3A, Rad; Product Range Panasonic
85Y5224
Inductor, 2.7Uh, 20%, 6.3A, Rad; Product Range Panasonic 85Y5224
INDUCTOR, 2.7UH, 20%, 6.3A, RAD; Product Range:ELC Series; Inductance:2.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, 20%, 6.3A, RAD; Product Range:ELC Series; Inductance:2.7µH; Inductor Construction:Unshielded; RMS Current (Irms):6.3A; Saturation Current (Isat):6.3A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5224
Product Name Inductor, 2.7Uh, 20%, 6.3A, Rad; Product Range Panasonic
Inductance Range 2.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details