Panasonic Inductor, 2.2Mh, 10%, 0.2A, Rad; Product Range Panasonic ELC08D222E

Description
INDUCTOR, 2.2MH, 10%, 0.2A, RAD; Product Range:ELC Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2MH, 10%, 0.2A, RAD; Product Range:ELC Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Mh, 10%, 0.2A, Rad; Product Range Panasonic - 85Y5226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 10%, 0.2A, Rad; Product Range Panasonic
85Y5226
Inductor, 2.2Mh, 10%, 0.2A, Rad; Product Range Panasonic 85Y5226
INDUCTOR, 2.2MH, 10%, 0.2A, RAD; Product Range:ELC Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2MH, 10%, 0.2A, RAD; Product Range:ELC Series; Inductance:2.2mH; Inductor Construction:Unshielded; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5226
Product Name Inductor, 2.2Mh, 10%, 0.2A, Rad; Product Range Panasonic
Inductance Range 2200 microH
Inductance Tolerance 10 (+/- %)
DCR 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details