Panasonic Inductor, 22Uh, 10%, 2A, Rad; Product Range Panasonic ELC08D220E

Description
INDUCTOR, 22UH, 10%, 2A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 10%, 2A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 10%, 2A, Rad; Product Range Panasonic - 85Y5225 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 2A, Rad; Product Range Panasonic
85Y5225
Inductor, 22Uh, 10%, 2A, Rad; Product Range Panasonic 85Y5225
INDUCTOR, 22UH, 10%, 2A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 2A, RAD; Product Range:ELC Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.034ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85Y5225
Product Name Inductor, 22Uh, 10%, 2A, Rad; Product Range Panasonic
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details