Panasonic 3.3uH 100KHz 2A Inductor and Choke ELC-6GN3R3N

Description
Power Choke Unshielded Wirewound 3.3uH 30% 100KHz 2A 0.066Ohm DCR 2424 T/R Product overview: ELC-6GN3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-6GN3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 3.3uH 30% 100KHz 2A 0.066Ohm DCR 2424 T/R Product overview: ELC-6GN3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-6GN3R3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH 100KHz 2A Inductor and Choke - 71-ELC-6GN3R3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 2A Inductor and Choke
71-ELC-6GN3R3N
3.3uH 100KHz 2A Inductor and Choke 71-ELC-6GN3R3N
Power Choke Unshielded Wirewound 3.3uH 30% 100KHz 2A 0.066Ohm DCR 2424 T/R Product overview: ELC-6GN3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-6GN3R3N can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 3.3uH 30% 100KHz 2A 0.066Ohm DCR 2424 T/R Product overview: ELC-6GN3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-6GN3R3N can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELC-6GN3R3N - 866074-ELC-6GN3R3N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELC-6GN3R3N
866074-ELC-6GN3R3N
Fixed Inductors - ELC-6GN3R3N 866074-ELC-6GN3R3N
Manufacturer: Panasonic Win Source Part Number: 866074-ELC-6GN3R3N Series: N Features: 3.3 µH Unshielded - Inductor 2 A 66mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD2312TR, PCD2312CT, ELC6GN3R3N, PCD2312DKR

Manufacturer: Panasonic
Win Source Part Number: 866074-ELC-6GN3R3N
Series: N
Features: 3.3 µH Unshielded - Inductor 2 A 66mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD2312TR, PCD2312CT, ELC6GN3R3N, PCD2312DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC-6GN3R3N 866074-ELC-6GN3R3N
Product Name 3.3uH 100KHz 2A Inductor and Choke Fixed Inductors - ELC-6GN3R3N
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details