Win Source Part Number: 1133798-ELC-3FN4R7N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: N
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Alternative Parts (Cross-Reference): ELC3FN4R7N;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2038DKR,PCD2038CT
Base Product Number: ELC-3FN
Product Status: Obsolete
FIXED IND 4.7UH 750MA 280MOHM SM Product overview: ELC-3FN4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3FN4R7N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1133798-ELC-3FN4R7N | 71-ELC-3FN4R7N |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 4.7UH 750MA 280MOHM Inductor and Choke |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 4.7 microH | 4.7 microH |
| DCR | 0.2800 ohms |