Panasonic 33uH 100KHz 260mA Inductor and Choke ELC-3FN330M

Description
Ind Choke Coil Unshielded 33uH 20% 100KHz 260mA T/R Product overview: ELC-3FN330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3FN330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ind Choke Coil Unshielded 33uH 20% 100KHz 260mA T/R Product overview: ELC-3FN330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3FN330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 100KHz 260mA Inductor and Choke - 71-ELC-3FN330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 260mA Inductor and Choke
71-ELC-3FN330M
33uH 100KHz 260mA Inductor and Choke 71-ELC-3FN330M
Ind Choke Coil Unshielded 33uH 20% 100KHz 260mA T/R Product overview: ELC-3FN330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3FN330M can be used for catalog matching and distributor lookup.

Ind Choke Coil Unshielded 33uH 20% 100KHz 260mA T/R Product overview: ELC-3FN330M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 260mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-3FN330M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELC-3FN330M
870347-ELC-3FN330M
Fixed Inductors - ELC-3FN330M 870347-ELC-3FN330M
Manufacturer: Panasonic Win Source Part Number: 870347-ELC-3FN330M Series: N Features: 33 µH Unshielded - Inductor 260 mA 1.9Ohm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELC3FN330M, PCD2045TR, PCD2045CT, PCD2045DKR

Manufacturer: Panasonic
Win Source Part Number: 870347-ELC-3FN330M
Series: N
Features: 33 µH Unshielded - Inductor 260 mA 1.9Ohm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELC3FN330M, PCD2045TR, PCD2045CT, PCD2045DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC-3FN330M 870347-ELC-3FN330M
Product Name 33uH 100KHz 260mA Inductor and Choke Fixed Inductors - ELC-3FN330M
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data