82µH Unshielded Wirewound Inductor 3.7A 51mOhm Radial, Vertical Cylinder (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ELC-18B820L-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |