Panasonic 1mH 280mA 10kHz Inductor and Choke ELC-09D102F

Description
1mH 10% Radial Ferrite Inductor, 280mA, 10kHz Product overview: ELC-09D102F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 280mA, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 280mA, 10kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D102F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mH 10% Radial Ferrite Inductor, 280mA, 10kHz Product overview: ELC-09D102F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 280mA, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 280mA, 10kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D102F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mH 280mA 10kHz Inductor and Choke - 71-ELC-09D102F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mH 280mA 10kHz Inductor and Choke
71-ELC-09D102F
1mH 280mA 10kHz Inductor and Choke 71-ELC-09D102F
1mH 10% Radial Ferrite Inductor, 280mA, 10kHz Product overview: ELC-09D102F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 280mA, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 280mA, 10kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D102F can be used for catalog matching and distributor lookup.

1mH 10% Radial Ferrite Inductor, 280mA, 10kHz Product overview: ELC-09D102F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 280mA, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 280mA, 10kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D102F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELC-09D102F
870346-ELC-09D102F
Fixed Inductors - ELC-09D102F 870346-ELC-09D102F
Manufacturer: Panasonic Win Source Part Number: 870346-ELC-09D102F Series: 09D Features: 1 mH Unshielded Wirewound Inductor 280 mA 2.1Ohm Radial, Vertical Cylinder Package: Radial, Vertical Cylinder Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: Q6035378, ELC09D102F

Manufacturer: Panasonic
Win Source Part Number: 870346-ELC-09D102F
Series: 09D
Features: 1 mH Unshielded Wirewound Inductor 280 mA 2.1Ohm Radial, Vertical Cylinder
Package: Radial, Vertical Cylinder
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: Q6035378, ELC09D102F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC-09D102F 870346-ELC-09D102F
Product Name 1mH 280mA 10kHz Inductor and Choke Fixed Inductors - ELC-09D102F
Core Material Ferrite
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
Lead Style Radial; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details