Panasonic 10uH 2.5A Inductor and Choke ELC-09D100F

Description
10uH Radial Ferrite Inductor, 2.5A, 27mR DCR Product overview: ELC-09D100F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D100F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH Radial Ferrite Inductor, 2.5A, 27mR DCR Product overview: ELC-09D100F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D100F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 2.5A Inductor and Choke - 71-ELC-09D100F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2.5A Inductor and Choke
71-ELC-09D100F
10uH 2.5A Inductor and Choke 71-ELC-09D100F
10uH Radial Ferrite Inductor, 2.5A, 27mR DCR Product overview: ELC-09D100F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D100F can be used for catalog matching and distributor lookup.

10uH Radial Ferrite Inductor, 2.5A, 27mR DCR Product overview: ELC-09D100F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-09D100F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1341119-ELC-09D100F - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341119-ELC-09D100F
Inductors, Coils, Chokes - Fixed Inductors 1341119-ELC-09D100F
Win Source Part Number: 1341119-ELC-09D100F Category: Inductors, Coils, Chokes - Fixed Inductors Series: 09D Type: Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 10 µH Height - Seated (Max): 0.350" (8.90mm) Standard Package: 2,000 Tolerance: ±20% Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 27mOhm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 10 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELC-09 Product Status: Obsolete

Win Source Part Number: 1341119-ELC-09D100F
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: 09D
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.374" Dia (9.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.350" (8.90mm)
Standard Package: 2,000
Tolerance: ±20%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 27mOhm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 10 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELC-09
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - ELC-09D100F - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ELC-09D100F
Fixed Inductors ELC-09D100F
FIXED IND 10UH 2.5A 27 MOHM TH

FIXED IND 10UH 2.5A 27 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC-09D100F 1341119-ELC-09D100F ELC-09D100F
Product Name 10uH 2.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ferrite
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Radial; Radial Radial
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details