Panasonic 10UH 2.8A 22 MOHM Inductor and Choke ELC-08D100E

Description
FIXED IND 10UH 2.8A 22 MOHM TH Product overview: ELC-08D100E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.8A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-08D100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.8A 22 MOHM TH Product overview: ELC-08D100E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.8A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-08D100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2.8A 22 MOHM Inductor and Choke - 71-ELC-08D100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.8A 22 MOHM Inductor and Choke
71-ELC-08D100E
10UH 2.8A 22 MOHM Inductor and Choke 71-ELC-08D100E
FIXED IND 10UH 2.8A 22 MOHM TH Product overview: ELC-08D100E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.8A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-08D100E can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.8A 22 MOHM TH Product overview: ELC-08D100E from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.8A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.8A, 22 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-08D100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1186809-ELC-08D100E
Inductors, Coils, Chokes - Fixed Inductors 1186809-ELC-08D100E
Win Source Part Number: 1186809-ELC-08D100E Category: Inductors, Coils, Chokes>Fixed Inductors Series: 08D Package: Bulk Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 22mOhm Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): ELC08D100E; ELC08D100E.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 10 kHz HTSUS: 8504.50.4000 Mfr: Panasonic Electronic Components Other Names: ELC08D100E Base Product Number: ELC-08 Product Status: Obsolete

Win Source Part Number: 1186809-ELC-08D100E
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 08D
Package: Bulk
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 22mOhm
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): ELC08D100E; ELC08D100E.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 10 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: ELC08D100E
Base Product Number: ELC-08
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC-08D100E 1186809-ELC-08D100E
Product Name 10UH 2.8A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Through Hole
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %)
Packing Method Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers