Panasonic Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic EKMC7610113K

Description
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Description
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic - 50AJ9636 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic
50AJ9636
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic 50AJ9636
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site
Pir Motion Sensor, 5M, 90Deg, 3-6Vdc Rohs Compliant Panasonic - 73AJ3703 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 5M, 90Deg, 3-6Vdc Rohs Compliant Panasonic
73AJ3703
Pir Motion Sensor, 5M, 90Deg, 3-6Vdc Rohs Compliant Panasonic 73AJ3703
PIR MOTION SENSOR, 5M, 90DEG, 3-6VDC ROHS COMPLIANT: YES

PIR MOTION SENSOR, 5M, 90DEG, 3-6VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 50AJ9636 73AJ3703
Product Name Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic Pir Motion Sensor, 5M, 90Deg, 3-6Vdc Rohs Compliant Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 1901837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Surface
View Details