Panasonic Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic EKMC7610111K

Description
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic - 50AJ9634 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic
50AJ9634
Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic 50AJ9634
PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR MOTION SENSOR, 5M, 3-6VDC, DIGITAL; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 50AJ9634
Product Name Pir Motion Sensor, 5M, 3-6Vdc, Digital; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details