Panasonic Pir Sensor, Digital, 5M, 6V, Pearl Wht; Sensing Range Max Panasonic EKMC7605113K

Description
PIR SENSOR, DIGITAL, 5M, 6V, PEARL WHT; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:122°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Description
PIR SENSOR, DIGITAL, 5M, 6V, PEARL WHT; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:122°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor "PaPIRs" model EKMC760511 is a digital sensor designed for motion detection with a maximum sensing range of 5 meters. It operates within a supply voltage range of 3.0 to 6.0 VDC and has a low current consumption of approximately 170 OºA. The sensor features a horizontal detection angle of 122° and a vertical angle of 35°, making it suitable for a variety of applications requiring wide coverage. The sensor is rated for ambient temperatures between -20°C and +60°C and can be stored at temperatures from -20°C to +70°C. It is important to note that the detection range may vary based on the temperature difference between the target and the surroundings. The sensor is RoHS compliant and is available in a pearl white color. This product is ideal for projects that require reliable motion detection in a compact form factor.

Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor "PaPIRs" model EKMC760511 is a digital sensor designed for motion detection with a maximum sensing range of 5 meters. It operates within a supply voltage range of 3.0 to 6.0 VDC and has a low current consumption of approximately 170 OºA. The sensor features a horizontal detection angle of 122° and a vertical angle of 35°, making it suitable for a variety of applications requiring wide coverage. The sensor is rated for ambient temperatures between -20°C and +60°C and can be stored at temperatures from -20°C to +70°C. It is important to note that the detection range may vary based on the temperature difference between the target and the surroundings. The sensor is RoHS compliant and is available in a pearl white color. This product is ideal for projects that require reliable motion detection in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, Digital, 5M, 6V, Pearl Wht; Sensing Range Max Panasonic - 60AC6697 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Digital, 5M, 6V, Pearl Wht; Sensing Range Max Panasonic
60AC6697
Pir Sensor, Digital, 5M, 6V, Pearl Wht; Sensing Range Max Panasonic 60AC6697
PIR SENSOR, DIGITAL, 5M, 6V, PEARL WHT; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:122°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR SENSOR, DIGITAL, 5M, 6V, PEARL WHT; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:122°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 60AC6697
Product Name Pir Sensor, Digital, 5M, 6V, Pearl Wht; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details