Panasonic Pir Sensor, Digital, 7M, 6V, White; Sensing Range Max Panasonic EKMC7601111K

Description
PIR SENSOR, DIGITAL, 7M, 6V, WHITE; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, DIGITAL, 7M, 6V, WHITE; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, Digital, 7M, 6V, White; Sensing Range Max Panasonic - 60AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Digital, 7M, 6V, White; Sensing Range Max Panasonic
60AC6686
Pir Sensor, Digital, 7M, 6V, White; Sensing Range Max Panasonic 60AC6686
PIR SENSOR, DIGITAL, 7M, 6V, WHITE; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR SENSOR, DIGITAL, 7M, 6V, WHITE; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 60AC6686
Product Name Pir Sensor, Digital, 7M, 6V, White; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details