Panasonic Pir Sensor, Digital, 17M, 6V, Black; Sensing Range Max Panasonic EKMC4603112K

Description
PIR SENSOR, DIGITAL, 17M, 6V, BLACK; Sensing Range Max:17m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, DIGITAL, 17M, 6V, BLACK; Sensing Range Max:17m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, Digital, 17M, 6V, Black; Sensing Range Max Panasonic - 60AC6668 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Digital, 17M, 6V, Black; Sensing Range Max Panasonic
60AC6668
Pir Sensor, Digital, 17M, 6V, Black; Sensing Range Max Panasonic 60AC6668
PIR SENSOR, DIGITAL, 17M, 6V, BLACK; Sensing Range Max:17m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR SENSOR, DIGITAL, 17M, 6V, BLACK; Sensing Range Max:17m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 60AC6668
Product Name Pir Sensor, Digital, 17M, 6V, Black; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details