The PIR Motion Sensor "PaPIRs" (Model EKMC2691113K) is designed for slight motion detection with an analog output. It operates within a sensing range of up to 2.5 meters and features a detection area with a horizontal and vertical angle of 97 degrees. The sensor requires a supply voltage between 3.0V and 5.5V and has a current consumption of 170OºA at no output load. The sensor is capable of detecting motion based on a temperature difference of at least 4°C between the target and the surroundings, with optimal performance at a movement speed of 0.5 m/s. It can function in ambient temperatures ranging from -20°C to +60°C and has a storage temperature range of -20°C to +70°C. The product is RoHS compliant and is suitable for various applications where motion detection is required. Engineers should consider the specific environmental conditions and installation requirements outlined in the datasheet to ensure optimal performance.
PIR SENSOR, ANALOG, 2.5M, PEARL WHT; Sensing Range Max:2.5m; Supply Voltage Min:3VDC; Supply Voltage Max:5.5VDC; Beam Angle:97°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 60AC6659 |
| Product Name | Pir Sensor, Analog, 2.5M, Pearl Wht; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |