The PIR Sensor, Analog, 5M, 5.5V, White (part number EKMC2605111K) is designed for motion detection with a maximum sensing range of 5 meters. It operates within a supply voltage range of 3.0V to 5.5V DC and has a current consumption of 170OºA at 5V. The sensor features a horizontal detection angle of 122° and a vertical angle of 35°, making it suitable for wide-area monitoring. It is capable of detecting human movement with a sensitivity threshold of 4°C temperature difference at a speed of 1.0 m/s. The device is rated for ambient temperatures between -20°C and +60°C and is RoHS compliant. This sensor is ideal for applications requiring reliable motion detection in various environmental conditions.
PIR SENSOR, ANALOG, 5M, 5.5V, WHITE; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:5.5VDC; Beam Angle:122°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 60AC6651 |
| Product Name | Pir Sensor, Analog, 5M, 5.5V, White; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |