The EKMC1693111 is a digital output PIR motion sensor from the EKMC(VZ) series, used for motion detection in lighting, security, and vending applications. It operates at 3.0V to 6.0V with 170μA standby current. The sensor detects human movement at 1.0m/s with a 4°C minimum temperature differential. It has a 90° horizontal and 90° vertical field of view, with two detection zones for standard motion, and a white lens. Output voltage is Vdd−0.5V minimum when active. Mounting uses a 5.08mm P.C.D. with three pins: VDD, GND, and OUT.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC1287 |
| Product Name | Ekmc (Vz) Serie Panasonic |