Panasonic Pir Motion Sensor, 7M, 3-6Vdc, Digital; Sensing Range Max Panasonic EKMC1610111

Description
PIR MOTION SENSOR, 7M, 3-6VDC, DIGITAL; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 7M, 3-6VDC, DIGITAL; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 7M, 3-6Vdc, Digital; Sensing Range Max Panasonic - 50AJ9625 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 7M, 3-6Vdc, Digital; Sensing Range Max Panasonic
50AJ9625
Pir Motion Sensor, 7M, 3-6Vdc, Digital; Sensing Range Max Panasonic 50AJ9625
PIR MOTION SENSOR, 7M, 3-6VDC, DIGITAL; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR MOTION SENSOR, 7M, 3-6VDC, DIGITAL; Sensing Range Max:7m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:90°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 50AJ9625
Product Name Pir Motion Sensor, 7M, 3-6Vdc, Digital; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2520167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Ceiling Mount; Ceiling
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details