Panasonic Pir Sensor, 12M, 3V To 6V; Sensing Range Max Panasonic EKMC1604112

Description
PIR SENSOR, 12M, 3V TO 6V; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 12M, 3V TO 6V; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 12M, 3V To 6V; Sensing Range Max Panasonic - 15AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 12M, 3V To 6V; Sensing Range Max Panasonic
15AC8233
Pir Sensor, 12M, 3V To 6V; Sensing Range Max Panasonic 15AC8233
PIR SENSOR, 12M, 3V TO 6V; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PIR SENSOR, 12M, 3V TO 6V; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Pir Motion Sensor, 12M, 6V, Black; Sensing Range Max Panasonic - 98AC1280 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 12M, 6V, Black; Sensing Range Max Panasonic
98AC1280
Pir Motion Sensor, 12M, 6V, Black; Sensing Range Max Panasonic 98AC1280
PIR MOTION SENSOR, 12M, 6V, BLACK; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR MOTION SENSOR, 12M, 6V, BLACK; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 15AC8233
Product Name Pir Sensor, 12M, 3V To 6V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2754737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details