Panasonic Pir Motion Sensor, 12M, 6V, White; Sensing Range Max Panasonic EKMC1604111

Description
PIR MOTION SENSOR, 12M, 6V, WHITE; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 12M, 6V, WHITE; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 12M, 6V, White; Sensing Range Max Panasonic - 98AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 12M, 6V, White; Sensing Range Max Panasonic
98AC1279
Pir Motion Sensor, 12M, 6V, White; Sensing Range Max Panasonic 98AC1279
PIR MOTION SENSOR, 12M, 6V, WHITE; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

PIR MOTION SENSOR, 12M, 6V, WHITE; Sensing Range Max:12m; Supply Voltage Min:3V; Supply Voltage Max:6V; Beam Angle:40°; Response Time:-; Product Range:EKMC VZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 98AC1279
Product Name Pir Motion Sensor, 12M, 6V, White; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2794639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details