Panasonic Motion Sensors - Motion Sensors - Optical - EKMC1603112 EKMC1603112

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 811599-EKMC1603112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Temperature Range - Operating: -20°C ~ 60°C Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 811599-EKMC1603112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Temperature Range - Operating: -20°C ~ 60°C Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMC1603112 - 811599-EKMC1603112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMC1603112
811599-EKMC1603112
Motion Sensors - Motion Sensors - Optical - EKMC1603112 811599-EKMC1603112
Manufacturer: Panasonic Electric Works Win Source Part Number: 811599-EKMC1603112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Temperature Range - Operating: -20°C ~ 60°C Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 811599-EKMC1603112
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: PIR (Passive Infrared)
Sensing Distance: 472" (12m) 39.4'
Detection Pattern: Long
Temperature Range - Operating: -20°C ~ 60°C
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
PIR Sensors - 1357104 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIR Sensors
1357104
PIR Sensors 1357104
Panasonic EKMC1603112 Proximity Sensor

Panasonic EKMC1603112 Proximity Sensor

Supplier's Site
PIR Sensors - 1357083 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIR Sensors
1357083
PIR Sensors 1357083
Panasonic EKMC1603112 Proximity Sensor

Panasonic EKMC1603112 Proximity Sensor

Supplier's Site
Optical Motion Sensors - EKMC1603112 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
EKMC1603112
Optical Motion Sensors EKMC1603112
SENSOR MOTION PIR 12M RANGE BLK

SENSOR MOTION PIR 12M RANGE BLK

Supplier's Site Datasheet
Sensor, Motion, 12M, Black; Sensing Range Max Panasonic - 91T4948 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, 12M, Black; Sensing Range Max Panasonic
91T4948
Sensor, Motion, 12M, Black; Sensing Range Max Panasonic 91T4948
SENSOR, MOTION, 12M, BLACK; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0m to 12m; Sensor Supply RoHS Compliant: Yes

SENSOR, MOTION, 12M, BLACK; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0m to 12m; Sensor Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic - 26T3946 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic
26T3946
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic 26T3946
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 811599-EKMC1603112 1357104 EKMC1603112 91T4948 26T3946
Product Name Motion Sensors - Motion Sensors - Optical - EKMC1603112 PIR Sensors Optical Motion Sensors Sensor, Motion, 12M, Black; Sensing Range Max Panasonic Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2754722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
Mounting Flush
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details