Panasonic Motion Sensors - Motion Sensors - Optical - EKMC1603111 EKMC1603111

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753061-EKMC1603111 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753061-EKMC1603111 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMC1603111 - 753061-EKMC1603111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMC1603111
753061-EKMC1603111
Motion Sensors - Motion Sensors - Optical - EKMC1603111 753061-EKMC1603111
Manufacturer: Panasonic Electric Works Win Source Part Number: 753061-EKMC1603111 Features: Polyethylene, White Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 472" (12m) 39.4' Detection Pattern: Long Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 753061-EKMC1603111
Features: Polyethylene, White Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 472" (12m) 39.4'
Detection Pattern: Long
Categories: Sensors, Transducers
Temperature Range - Operating: -20°C ~ 60°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now Datasheet
Optical Motion Sensors - EKMC1603111 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
EKMC1603111
Optical Motion Sensors EKMC1603111
SENSOR MOTION PIR 12M RANGE WHT

SENSOR MOTION PIR 12M RANGE WHT

Supplier's Site Datasheet
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic - 26T3945 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic
26T3945
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic 26T3945
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Motion, 12M, White; Sensing Range Max Panasonic - 92T1119 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Motion, 12M, White; Sensing Range Max Panasonic
92T1119
Sensor, Motion, 12M, White; Sensing Range Max Panasonic 92T1119
SENSOR, MOTION, 12M, WHITE; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0m to 12m; Sensor Supply RoHS Compliant: Yes

SENSOR, MOTION, 12M, WHITE; Sensing Range Max:12m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:102°; Response Time:-; Product Range:EKMC Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0m to 12m; Sensor Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 753061-EKMC1603111 EKMC1603111 26T3945 92T1119
Product Name Motion Sensors - Motion Sensors - Optical - EKMC1603111 Optical Motion Sensors Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic Sensor, Motion, 12M, White; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2520160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
View Details
Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details