Panasonic Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic EKMC1601113

Description
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic - 14T0563 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic
14T0563
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic 14T0563
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet
Pir Sensor, Papirs, Digital, Pearl White, 5 M, 94 , 3 Vdc, 6 Vdc Rohs Compliant Panasonic - 92T1118 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Papirs, Digital, Pearl White, 5 M, 94 , 3 Vdc, 6 Vdc Rohs Compliant Panasonic
92T1118
Pir Sensor, Papirs, Digital, Pearl White, 5 M, 94 , 3 Vdc, 6 Vdc Rohs Compliant Panasonic 92T1118
PIR Sensor, PaPIRS, Digital, Pearl White, 5 m, 94 , 3 VDC, 6 VDC RoHS Compliant: Yes

PIR Sensor, PaPIRS, Digital, Pearl White, 5 m, 94 , 3 VDC, 6 VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 14T0563 92T1118
Product Name Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic Pir Sensor, Papirs, Digital, Pearl White, 5 M, 94 , 3 Vdc, 6 Vdc Rohs Compliant Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
Mounting Wall Mount; Wall
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details