Panasonic Motion Sensors - Motion Sensors - Optical - EKMC1601112 EKMC1601112

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753060-EKMC1601112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 753060-EKMC1601112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMC1601112 - 753060-EKMC1601112 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMC1601112
753060-EKMC1601112
Motion Sensors - Motion Sensors - Optical - EKMC1601112 753060-EKMC1601112
Manufacturer: Panasonic Electric Works Win Source Part Number: 753060-EKMC1601112 Features: Polyethylene, Black Lens Output Type: Digital Trigger Type: Internal Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared) Sensing Distance: 197" (5m) 16.4' Detection Pattern: Standard Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Panasonic Electric Works
Win Source Part Number: 753060-EKMC1601112
Features: Polyethylene, Black Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 197" (5m) 16.4'
Detection Pattern: Standard
Categories: Sensors, Transducers
Temperature Range - Operating: -20°C ~ 60°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic - 14T0562 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic
14T0562
Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic 14T0562
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes

Supplier's Site Datasheet
Optical Motion Sensors - EKMC1601112 - ODG (Origin Data Global)
Shenzhen, China
Optical Motion Sensors
EKMC1601112
Optical Motion Sensors EKMC1601112
SENSOR MOTION PIR 170UA DGTL BLK

SENSOR MOTION PIR 170UA DGTL BLK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 753060-EKMC1601112 14T0562 EKMC1601112
Product Name Motion Sensors - Motion Sensors - Optical - EKMC1601112 Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic Optical Motion Sensors
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 519494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details