Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
PANASONIC
EKMC1601112 -- PROXIMITY SENSOR ICS
Panasonic
Proximity Sensor ICs
EKMC1601112
Description
PIR sensor, 170uA, Standard type, Black
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PIR sensor, 170uA, Standard type, Black
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1357099
Proximity Sensor ICs
1357099
PIR sensor, 170uA, Standard type, Black
PIR sensor, 170uA, Standard type, Black
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1357079
Proximity Sensor ICs
1357079
PIR sensor, 170uA, Standard type, Black
PIR sensor, 170uA, Standard type, Black
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Photoelectric Sensors
Product Number
1357099
Product Name
Proximity Sensor ICs
Beam Type
Infrared
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P
Specs
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
SICK
Photoelectric, Industrial
1044120
Specs
Operating Temperature
-40 to 140 F (-40 to 60 C)
Optical Technology Type
Through Beam
Beam Type
Infrared
View Details
ifm efector inc.
Diffuse reflection sensor
OF5012
Specs
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
RightSight Photosensor
42EF-U2JBB-F4
Specs
Body Shape
Cylindrical
Operation Distance
177 inch (4500 mm)
Mode
Light-on
View Details
2
suppliers