Manufacturer: Panasonic Electric Works
Win Source Part Number: 097385-EKMC1601111
Features: Polyethylene, White Lens
Output Type: Digital
Trigger Type: Internal
Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance: 197" (5m) 16.4'
Detection Pattern: Standard
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package: 50
PIR MOTION SENSOR, DIGITAL, 3VDC to 6VDC, 170uA; Sensing Range Max:5m; Supply Voltage Min:3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMC Series; Sensor Supply Voltage:3V DC to 6V DC RoHS Compliant: Yes
SENSOR MOTION PIR 170UA DGTL WHT
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Motion and Occupancy Detectors | Motion and Occupancy Detectors | Motion and Occupancy Detectors |
| Product Number | 097385-EKMC1601111 | 14T0561 | EKMC1601111 |
| Product Name | Motion Sensors - Motion Sensors - Optical - EKMC1601111 | Pir Motion Sensor, Digital, 3Vdc To 6Vdc, 170Ua; Sensing Range Max Panasonic | Optical Motion Sensors |
| Type | Passive Infrared, PIRs | Passive Infrared, PIRs |