The PIR Motion Sensor "PaPIRs" EKMB439311K is designed for standard and slight motion detection with a maximum sensing range of 3 meters. It operates within a voltage range of 2.3 to 4.0 VDC and has a low current consumption of 6 OºA. The sensor is capable of detecting slight motion at a distance of up to 3 meters under optimal conditions, with a target concept based on human head size. For standard motion detection, it can sense movement up to 3 meters with a target size of approximately 400x200 mm. The sensor features a beam angle of 90 degrees and is rated for use in ambient temperatures ranging from -20 to +60°C. It is important to note that the detection range may vary based on the temperature difference between the target and the surroundings. The product is RoHS compliant and is suitable for various applications requiring motion detection.
PIR MOTION SENSOR, 3M, 2.3-4VDC; Sensing Range Max:3m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 36AJ6761 |
| Product Name | Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |