Panasonic Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic EKMB4393111K

Description
PIR MOTION SENSOR, 3M, 2.3-4VDC; Sensing Range Max:3m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 3M, 2.3-4VDC; Sensing Range Max:3m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic - 36AJ6760 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic
36AJ6760
Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic 36AJ6760
PIR MOTION SENSOR, 3M, 2.3-4VDC; Sensing Range Max:3m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

PIR MOTION SENSOR, 3M, 2.3-4VDC; Sensing Range Max:3m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 36AJ6760
Product Name Pir Motion Sensor, 3M, 2.3-4Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2400623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details